☰
CD4536BDW
CD4536BDW
Active
Description:  IC OSC PROG TIMER 5MHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4536BDW Datasheet
History Price: $0.70000
In Stock: 10800
CD4536BDW vs CD4541BCM
Manufacturer
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Obsolete
Type
Programmable Timer
Programmable Timer
Count
2 ~ 22?
65536
Frequency
5MHz
100kHz
Voltage - Supply
3V ~ 18V
3V ~ 15V
Current - Supply
3 mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
14-SOIC
Mounting Type
Surface Mount
Surface Mount