Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Texas Instruments CD4536BDW
CD4536BDW
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC PROG TIMER 5MHZ 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4536BDW Datasheet
History Price: $0.70000
In Stock: 10800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4536BDW vs CD4541BMT
Part No
CD4536BDW
CD4541BMT
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk or Tube
Tape & Reel (TR)
Status
Active
Active
Type
Programmable Timer
Programmable Timer
Count
2 ~ 22?
65536
Frequency
5MHz
100kHz
Voltage - Supply
3V ~ 18V
3V ~ 20V
Current - Supply
3 mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
14-SOIC
Mounting Type
Surface Mount
Surface Mount