☰
CD4536BDWR
CD4536BDWR
Active
Description:  IC OSC PROG TIMER 5MHZ 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4536BDWR Datasheet
History Price: $0.94000
In Stock: 3920
CD4536BDWR vs CD4541BF
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
Programmable Timer
Programmable Timer
Count
2 ~ 22?
65536
Frequency
5MHz
6MHz ~ 100kHz
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Supply
3 mA
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Package / Case
16-SOIC (0.295", 7.50mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-CDIP
Mounting Type
Surface Mount
Through Hole