Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Texas Instruments CD4536BE
CD4536BE
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC PROG TIMER 5MHZ 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4536BE Datasheet
History Price: $0.97000
In Stock: 47040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4536BE vs CD4541BCM
Part No
CD4536BE
CD4541BCM
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Type
Programmable Timer
Programmable Timer
Count
2 ~ 22?
65536
Frequency
5MHz
100kHz
Voltage - Supply
3V ~ 18V
3V ~ 15V
Current - Supply
3 mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
14-SOIC
Mounting Type
Through Hole
Surface Mount