☰
CD4536BE
CD4536BE
Active
Description:  IC OSC PROG TIMER 5MHZ 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4536BE Datasheet
History Price: $0.97000
In Stock: 47040
CD4536BE vs CD4541BF
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Programmable Timer
Programmable Timer
Count
2 ~ 22?
65536
Frequency
5MHz
6MHz ~ 100kHz
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Supply
3 mA
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Package / Case
16-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
14-CDIP
Mounting Type
Through Hole
Through Hole