Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Texas Instruments CD4536BEE4
CD4536BEE4
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
CMOS PROGRAMMABLE TIMER 16-PDIP
Manufacturer:
Texas Instruments
Datasheet:
CD4536BEE4 Datasheet
History Price: $0.44098
In Stock: 40160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4536BEE4 vs CD4541BFX
Part No
CD4536BEE4
CD4541BFX
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Harris Corporation
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Programmable Timer
Programmable Timer
Count
2 ~ 224
65536
Frequency
5MHz
6MHz ~ 100kHz
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Supply
100 μA
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Package / Case
16-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
14-CERDIP
Mounting Type
Through Hole
Through Hole