☰
CD4538BCM
CD4538BCM
Obsolete
Description:  IC MULTIVIBRATOR 100NS 16SOIC
Manufacturer:  onsemi
Datasheet:   CD4538BCM Datasheet
History Price: Obsolete
In Stock: 20260
CD4538BCM vs CD4098BEX
Manufacturer
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Monostable
Monostable
Independent Circuits
2
2
Schmitt Trigger Input
No
Yes
Propagation Delay
100 ns
200 ns
Current - Output High, Low
8.8mA, 8.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 15 V
3 V ~ 12 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP