☰
CD4541BCM
CD4541BCM
Obsolete
Description:  IC OSC PROG TIMER 100KHZ 14SOIC
Manufacturer:  onsemi
Datasheet:   CD4541BCM Datasheet
History Price: Obsolete
In Stock: 28240
CD4541BCM vs CD4536BEE4
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Programmable Timer
Programmable Timer
Count
65536
2 ~ 224
Frequency
100kHz
5MHz
Voltage - Supply
3V ~ 15V
3V ~ 18V
Current - Supply
-
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
16-PDIP
Mounting Type
Surface Mount
Through Hole