Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ onsemi CD4541BCMX
CD4541BCMX
Obsolete
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC PROG TIMER 100KHZ 14SOIC
Manufacturer:
onsemi
Datasheet:
CD4541BCMX Datasheet
History Price: Obsolete
In Stock: 21360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4541BCMX vs CD4541BE
Part No
CD4541BCMX
CD4541BE
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
onsemi
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
Programmable Timer
Programmable Timer
Count
65536
65536
Frequency
100kHz
100kHz
Voltage - Supply
3V ~ 15V
3V ~ 20V
Current - Supply
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-PDIP
Mounting Type
Surface Mount
Through Hole