☰
CD4541BEE4
CD4541BEE4
Active
Description:  CMOS PROGRAMMABLE TIMER - HIGH V
Manufacturer:  Texas Instruments
Datasheet:   CD4541BEE4 Datasheet
History Price: $0.44282
In Stock: 43840
CD4541BEE4 vs CD4536BDW
Series
-
-
Packaging
Tube
Bulk or Tube
Status
Active
Active
Type
Programmable Timer
Programmable Timer
Count
65536
2 ~ 22?
Frequency
100kHz
5MHz
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Supply
-
3 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Package / Case
14-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-PDIP
16-SOIC
Mounting Type
Through Hole
Surface Mount