Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Texas Instruments CD4541BEE4
CD4541BEE4
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
CMOS PROGRAMMABLE TIMER - HIGH V
Manufacturer:
Texas Instruments
Datasheet:
CD4541BEE4 Datasheet
History Price: $0.44282
In Stock: 43840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4541BEE4 vs CD4541BMT
Part No
CD4541BEE4
CD4541BMT
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Type
Programmable Timer
Programmable Timer
Count
65536
65536
Frequency
100kHz
100kHz
Voltage - Supply
3V ~ 18V
3V ~ 20V
Current - Supply
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
14-SOIC
Mounting Type
Through Hole
Surface Mount