☰
CD4541BF
CD4541BF
Active
Description:  PROGRAMMABLE TIMER
Manufacturer:  Harris Corporation
Datasheet:   CD4541BF Datasheet
History Price: Active
In Stock: 30080
CD4541BF vs CD4536BE
Part No
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Programmable Timer
Programmable Timer
Count
65536
2 ~ 22?
Frequency
6MHz ~ 100kHz
5MHz
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Supply
100 μA
3 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Package / Case
14-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
16-PDIP
Mounting Type
Through Hole
Through Hole