Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Harris Corporation CD4541BFX
CD4541BFX
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
PROGRAMMABLE TIMER
Manufacturer:
Harris Corporation
Datasheet:
CD4541BFX Datasheet
History Price: $2.11000
In Stock: 9440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4541BFX vs CD4536BEE4
Part No
CD4541BFX
CD4536BEE4
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Harris Corporation
Texas Instruments
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Programmable Timer
Programmable Timer
Count
65536
2 ~ 224
Frequency
6MHz ~ 100kHz
5MHz
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Supply
100 μA
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Package / Case
14-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
16-PDIP
Mounting Type
Through Hole
Through Hole