☰
CD4541BMT
CD4541BMT
Active
Description:  IC OSC PROG TIMER 100KHZ 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4541BMT Datasheet
History Price: $0.91000
In Stock: 25040
CD4541BMT vs CD4536BPW
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Programmable Timer
Programmable Timer
Count
65536
2 ~ 22?
Frequency
100kHz
5MHz
Voltage - Supply
3V ~ 20V
3V ~ 18V
Current - Supply
-
3 mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-SOIC
16-TSSOP
Mounting Type
Surface Mount
Surface Mount