Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Texas Instruments CD4541BMTG4
CD4541BMTG4
Discontinued
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC PROG TIMER 100KHZ 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4541BMTG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 18160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4541BMTG4 vs CD4541BEX
Part No
CD4541BMTG4
CD4541BEX
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Harris Corporation
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Discontinued
Active
Type
Programmable Timer
Programmable Timer
Count
65536
65536
Frequency
100kHz
6MHz ~ 100kHz
Voltage - Supply
3V ~ 20V
3V ~ 18V
Current - Supply
-
100 μA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
14-PDIP
Mounting Type
Surface Mount
Through Hole