Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Programmable Timers and Oscillators
/ Texas Instruments CD4541BNS
CD4541BNS
Active
Clock/Timing - Programmable Timers and Oscillators
Description:
IC OSC PROG TIMER 100KHZ 14SO
Manufacturer:
Texas Instruments
Datasheet:
CD4541BNS Datasheet
History Price: $0.22000
In Stock: 31840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4541BNS vs CD4536BDW
Part No
CD4541BNS
CD4536BDW
Category
Clock/Timing - Programmable Timers and Oscillators
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk or Tube
Status
Active
Active
Type
Programmable Timer
Programmable Timer
Count
65536
2 ~ 22?
Frequency
100kHz
5MHz
Voltage - Supply
3V ~ 20V
3V ~ 18V
Current - Supply
-
3 mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.209", 5.30mm Width)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SO
16-SOIC
Mounting Type
Surface Mount
Surface Mount