Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Texas Instruments CD4543BEE4
CD4543BEE4
Active
PMIC - Display Drivers
Description:
CMOS BCD-TO-SEVEN-SEGMENT LATCH/
Manufacturer:
Texas Instruments
Datasheet:
CD4543BEE4 Datasheet
History Price: $0.31576
In Stock: 46660
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4543BEE4 vs CD4056BF
Part No
CD4543BEE4
CD4056BF
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Texas Instruments
Harris Corporation
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Display Type
LED, LCD, Vacuum Fluorescent (VF)
LCD
Configuration
7 Segment
7 Segment
Interface
BCD
-
Digits or Characters
-
-
Current - Supply
40 nA
80 nA
Voltage - Supply
3V ~ 18V
20V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP