☰
CD4543BEE4
CD4543BEE4
Active
Description:  CMOS BCD-TO-SEVEN-SEGMENT LATCH/
Manufacturer:  Texas Instruments
Datasheet:   CD4543BEE4 Datasheet
History Price: $0.31576
In Stock: 46660
CD4543BEE4 vs CD4543BMT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Display Type
LED, LCD, Vacuum Fluorescent (VF)
LCD
Configuration
7 Segment
7 Segment
Interface
BCD
BCD
Digits or Characters
-
1 Digit
Current - Supply
40 nA
40 nA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC