☰
CD4543BF
CD4543BF
Active
Description:  BCD-TO-SEVEN-SEGMENT LATCH
Manufacturer:  Harris Corporation
Datasheet:   CD4543BF Datasheet
History Price: $1.34000
In Stock: 40140
CD4543BF vs CD4056BME4
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Display Type
LCD, LED
LCD
Configuration
7 Segment
7 Segment
Interface
BCD
BCD
Digits or Characters
-
1 Digit
Current - Supply
80 nA
40 nA
Voltage - Supply
20V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CERDIP
16-SOIC