☰
CD4556BF
CD4556BF
Active
Description:  DUAL BIN TO 1- 4 DECODER/DEMUX
Manufacturer:  Harris Corporation
Datasheet:   CD4556BF Datasheet
History Price: $13.17000
In Stock: 1280
CD4556BF vs CD4532BPW
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Decoder/Demultiplexer
Priority Encoder
Circuit
1 x 2:4
1 x 8:3
Independent Circuits
2
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-CDIP
16-TSSOP