☰
CD4556BMT
CD4556BMT
Active
Description:  IC DECODER/DEMUX 1X2:4 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4556BMT Datasheet
History Price: $1.18000
In Stock: 3120
CD4556BMT vs CD4532BPW
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Type
Decoder/Demultiplexer
Priority Encoder
Circuit
1 x 2:4
1 x 8:3
Independent Circuits
2
1
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage Supply Source
Dual Supply
Dual Supply
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP