☰
CD4560BF
CD4560BF
Active
Description:  CMOS ADDER/SUBTRACTOR
Manufacturer:  Harris Corporation
Datasheet:   CD4560BF Datasheet
History Price: $3.67000
In Stock: 3760
CD4560BF vs CD4007CM
Part No
Manufacturer
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
NBCD Adder
Complementary Pair Plus Inverter
Supply Voltage
3V ~ 18V
3V ~ 15V
Number of Bits
4
3
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CERDIP
14-SOIC