☰
CD4572UBM
CD4572UBM
Active
Description:  IC CMOS HEX GATE 4INV 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4572UBM Datasheet
History Price: $1.70000
In Stock: 9600
CD4572UBM vs CD4086BFX
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
NOR/NAND/INVERT Gate
AND/OR/INVERT Gate
Number of Circuits
6
1
Number of Inputs
8 Input (1, 1, 2, 2, 1, 1)
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-CDIP