Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Texas Instruments CD4572UBM
CD4572UBM
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
IC CMOS HEX GATE 4INV 16-SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4572UBM Datasheet
History Price: $1.70000
In Stock: 9600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4572UBM vs CD4086BMT
Part No
CD4572UBM
CD4086BMT
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
NOR/NAND/INVERT Gate
AND/OR/INVERT Gate
Number of Circuits
6
1
Number of Inputs
8 Input (1, 1, 2, 2, 1, 1)
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
14-SOIC