Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Texas Instruments CD4572UBMT
CD4572UBMT
Obsolete
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
IC CMOS HEX GATE 4INV 16-SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4572UBMT Datasheet
History Price: $1.06000
In Stock: 32080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4572UBMT vs CD4086BD
Part No
CD4572UBMT
CD4086BD
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Logic Type
NOR/NAND/INVERT Gate
AND/OR/INVERT Gate
Number of Circuits
6
1
Number of Inputs
8 Input (1, 1, 2, 2, 1, 1)
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Differential
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-CDIP