☰
CD4585BEE4
CD4585BEE4
Active
Description:  CD4585B 4-BIT MAGNITUDE COMPARAT
Manufacturer:  Texas Instruments
Datasheet:   CD4585BEE4 Datasheet
History Price: $0.23000
In Stock: 34800
CD4585BEE4 vs CD4063BM
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Type
-
Magnitude Comparator
Number of Bits
-
4
Output
-
Active High
Output Function
-
AB
Voltage - Supply
-
3V ~ 18V
Current - Output High, Low
-
4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL
-
350ns @ 15V, 50pF
Current - Quiescent (Iq)
-
100 μA
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC
Mounting Type
-
Surface Mount