Packaging
Bulk
Tape & Reel (TR)
Type
-
Magnitude Comparator
Voltage - Supply
-
3V ~ 18V
Current - Output High, Low
-
4.2mA, 4.2mA
Max Propagation Delay @ V, Max CL
-
350ns @ 15V, 50pF
Current - Quiescent (Iq)
-
100 μA
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
16-SOIC
Mounting Type
-
Surface Mount