Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Comparators
/ Texas Instruments CD4585BF3A
CD4585BF3A
Active
Logic - Comparators
Description:
CD4585B-MIL 4-BIT MAGNITUDE COMP
Manufacturer:
Texas Instruments
Datasheet:
CD4585BF3A Datasheet
History Price: $22.90000
In Stock: 14160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4585BF3A vs CD4063BF3A
Part No
CD4585BF3A
CD4063BF3A
Category
Logic - Comparators
Logic - Comparators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Type
-
Magnitude Comparator
Number of Bits
-
4
Output
-
Active High
Output Function
-
AB
Voltage - Supply
-
3V ~ 18V
Current - Output High, Low
-
6.8mA, 6.8mA
Max Propagation Delay @ V, Max CL
-
350ns @ 15V, 50pF
Current - Quiescent (Iq)
-
100 μA
Operating Temperature
-
-55 ℃ ~ 125 ℃
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP
Mounting Type
-
Through Hole