☰
CD4723BCN
CD4723BCN
Obsolete
Description:  IC ADDRESSABLE LATCH 4BIT 16DIP
Manufacturer:  onsemi
Datasheet:   CD4723BCN Datasheet
History Price: Obsolete
In Stock: 23920
CD4723BCN vs CD4044BD
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
D-Type, Addressable
S-R Latch
Circuit
1:8
1:1
Output Type
Tri-State
Tri-State
Voltage - Supply
3V ~ 15V
3V ~ 18V
Independent Circuits
1
4
Delay Time - Propagation
-
50ns
Current - Output High, Low
-
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC