Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi CD4724BCM
CD4724BCM
Obsolete
Logic - Latches
Description:
IC ADDRESSABLE LATCH 8BIT 16SOIC
Manufacturer:
onsemi
Datasheet:
CD4724BCM Datasheet
History Price: Obsolete
In Stock: 17040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4724BCM vs CD4724BFX
Part No
CD4724BCM
CD4724BFX
Category
Logic - Latches
Logic - Latches
Manufacturer
onsemi
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
D-Type, Addressable
-
Circuit
1:8
-
Output Type
Standard
-
Voltage - Supply
3V ~ 15V
-
Independent Circuits
1
-
Delay Time - Propagation
50ns
-
Current - Output High, Low
8.8mA, 8.8mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
16-SOIC
-