☰
CD4724BE
CD4724BE
Active
Description:  IC ADDRESSBLE LATCH 8BIT 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4724BE Datasheet
History Price: $1.52000
In Stock: 32640
CD4724BE vs CD4724BF3A
Series
4000B
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
D-Type, Addressable
D-Type, Addressable
Circuit
1:8
1:8
Output Type
Standard
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
1
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP