☰
CD4724BF
CD4724BF
Active
Description:  CMOS 8-BIT ADDRESSABLE LATCH
Manufacturer:  Harris Corporation
Datasheet:   CD4724BF Datasheet
History Price: $1.04000
In Stock: 25760
CD4724BF vs CD4724BCN
Manufacturer
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
D-Type, Addressable
D-Type, Addressable
Circuit
1:8
1:8
Output Type
Standard
Standard
Voltage - Supply
3V ~ 18V
3V ~ 15V
Independent Circuits
1
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP