CD54HCT4538F
CD54HCT4538F
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  Harris Corporation
History Price: $0.78000
In Stock: 14800
CD54HCT4538F vs CD54HCT123F3A
Series
54HCT
-
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Monostable
-
Independent Circuits
2
-
Schmitt Trigger Input
Yes
-
Propagation Delay
43 ns
-
Current - Output High, Low
4mA, 4mA
-
Voltage - Supply
4.5 V ~ 5.5 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CDIP
-