Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Harris Corporation CD74AC00EX
CD74AC00EX
Active
Logic - Gates and Inverters
Description:
QUAD 2-INPUT NAND GATE
Manufacturer:
Harris Corporation
Datasheet:
CD74AC00EX Datasheet
History Price: Active
In Stock: 23040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74AC00EX vs CD74ACT08E
Part No
CD74AC00EX
CD74ACT08E
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Harris Corporation
Texas Instruments
Series
74AC
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
NAND Gate
AND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Input Logic Level - Low
0.3V ~ 1.65V
0.8V
Input Logic Level - High
1.2V ~ 3.85V
2V
Max Propagation Delay @ V, Max CL
7.3ns @ 5V, 50pF
12.9ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)