☰
CD74AC112E
CD74AC112E
Active
Description:  IC FF JK TYPE DUAL 1BIT 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74AC112E Datasheet
History Price: $0.81000
In Stock: 46960
CD74AC112E vs CD74HCT534E
Series
74AC
74HCT
Packaging
Tube
Tube
Status
Active
Active
Function
Set(Preset) and Reset
Standard
Type
JK Type
D-Type
Output Type
Complementary
Tri-State, Inverted
Number of Elements
2
1
Number of Bits per Element
1
8
Clock Frequency
100 MHz
50 MHz
Max Propagation Delay @ V, Max CL
10.3ns @ 5V, 50pF
35ns @ 4.5V, 50pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
24mA, 24mA
6mA, 6mA
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
8 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
20-PDIP
Package / Case
16-DIP (0.300", 7.62mm)
20-DIP (0.300", 7.62mm)