Function
Set(Preset) and Reset
Reset
Output Type
Complementary
Complementary
Number of Bits per Element
1
1
Clock Frequency
100 MHz
60 MHz
Max Propagation Delay @ V, Max CL
10.3ns @ 5V, 50pF
38ns @ 4.5V, 50pF
Trigger Type
Negative Edge
Negative Edge
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
4 μA
4 μA
Input Capacitance
10 pF
10 pF
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-PDIP
14-SOIC
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)