Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Texas Instruments CD74AC151E
CD74AC151E
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
IC MULTIPLEXER 1 X 8:1 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD74AC151E Datasheet
History Price: $1.00000
In Stock: 15120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74AC151E vs CD74ACT153E
Part No
CD74AC151E
CD74ACT153E
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Texas Instruments
Texas Instruments
Series
74AC
74ACT
Packaging
Tube
Tube
Status
Active
Active
Type
Multiplexer
Multiplexer
Circuit
1 x 8:1
2 x 4:1
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP