☰
CD74AC151MDREP
CD74AC151MDREP
Obsolete
Description:  IC MULTIPLEXER 1 X 8:1 16SOIC
Manufacturer:  Texas Instruments
History Price: Obsolete
In Stock: 37600
CD74AC151MDREP vs CD74HC147PW
Series
74AC
74HC
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
Multiplexer
Priority Encoder
Circuit
1 x 8:1
1 x 10:4
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
5.2mA, 5.2mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
1.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-SOIC
16-TSSOP