☰
CD74AC153E
CD74AC153E
Active
Description:  IC MULTIPLEXER 2 X 4:1 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74AC153E Datasheet
History Price: $0.91000
In Stock: 23840
CD74AC153E vs CD74HCT42E
Series
74AC
74HCT
Packaging
Tube
Tube
Status
Active
Active
Type
Multiplexer
Decoder
Circuit
2 x 4:1
1 x 4:10
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP