☰
CD74AC153M
CD74AC153M
Active
Description:  IC MULTIPLEXER 2 X 4:1 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD74AC153M Datasheet
History Price: $1.49000
In Stock: 10080
CD74AC153M vs CD74HCT42E
Series
74AC
74HCT
Packaging
Tube
Tube
Status
Active
Active
Type
Multiplexer
Decoder
Circuit
2 x 4:1
1 x 4:10
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
4mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
1.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP