☰
CD74AC157E
CD74AC157E
Active
Description:  IC MULTIPLEXER 4 X 2:1 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74AC157E Datasheet
History Price: $0.36000
In Stock: 46320
CD74AC157E vs CD74FCT138ATNM
Series
74AC
-
Packaging
Bulk or Tube
Bulk
Status
Active
Active
Type
Multiplexer
Decoder
Circuit
4 x 2:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
15mA, 48mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
1.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC