Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Signal Switches, Multiplexers, Decoders
/ Harris Corporation CD74AC157EX
CD74AC157EX
Active
Logic - Signal Switches, Multiplexers, Decoders
Description:
QUAD 2 TO 1-LINE DATA SELECTOR
Manufacturer:
Harris Corporation
Datasheet:
CD74AC157EX Datasheet
History Price: Active
In Stock: 32560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74AC157EX vs CD74FCT138ATNM
Part No
CD74AC157EX
CD74FCT138ATNM
Category
Logic - Signal Switches, Multiplexers, Decoders
Logic - Signal Switches, Multiplexers, Decoders
Manufacturer
Harris Corporation
Harris Corporation
Series
74AC
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Data Selector/Multiplexer
Decoder
Circuit
4 x 2:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
15mA, 48mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
1.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC