☰
CD74AC251E
CD74AC251E
Active
Description:  8-INPUT MULTIPLEXER, THREE-STATE
Manufacturer:  Harris Corporation
Datasheet:   CD74AC251E Datasheet
History Price: $0.25000
In Stock: 34400
CD74AC251E vs CD74HC147PWT
Series
74AC
74HC
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
Multiplexer
Priority Encoder
Circuit
1 x 8:1
1 x 10:4
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
5.2mA, 5.2mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
1.5V ~ 5.5V
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-PDIP
16-TSSOP