☰
CD74AC253E
CD74AC253E
Active
Description:  DUAL 4-INPUT MULTIPLEXER
Manufacturer:  Harris Corporation
Datasheet:   CD74AC253E Datasheet
History Price: $0.14000
In Stock: 29360
CD74AC253E vs CD74FCT138ATNM
Series
74AC
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Multiplexer
Decoder
Circuit
2 x 4:1
1 x 3:8
Independent Circuits
1
1
Current - Output High, Low
24mA, 24mA
15mA, 48mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
1.5V ~ 5.5V
4.75V ~ 5.25V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-PDIP
16-SOIC