Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Parity Generators and Checkers
/ Texas Instruments CD74AC280E
CD74AC280E
Active
Logic - Parity Generators and Checkers
Description:
IC PARITY GEN/CHKER 9-BIT 14DIP
Manufacturer:
Texas Instruments
Datasheet:
CD74AC280E Datasheet
History Price: $1.19000
In Stock: 40320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74AC280E vs CD74ACT280E
Part No
CD74AC280E
CD74ACT280E
Category
Logic - Parity Generators and Checkers
Logic - Parity Generators and Checkers
Manufacturer
Texas Instruments
Texas Instruments
Series
74AC
74ACT
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Parity Generator/Checker
Parity Generator/Checker
Number of Circuits
9-Bit
9-Bit
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Voltage - Supply
1.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
14-PDIP