Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD74AC373E
CD74AC373E
Active
Logic - Latches
Description:
CD74AC373 OCTAL TRANSPARENT LATC
Manufacturer:
Texas Instruments
Datasheet:
CD74AC373E Datasheet
History Price: $0.45000
In Stock: 33120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74AC373E vs CD74ACT573E
Part No
CD74AC373E
CD74ACT573E
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
Texas Instruments
Series
74AC
74ACT
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
-
D-Type Transparent Latch
Circuit
-
8:8
Output Type
-
Tri-State
Voltage - Supply
-
4.5V ~ 5.5V
Independent Circuits
-
1
Delay Time - Propagation
-
3.1ns
Current - Output High, Low
-
24mA, 24mA
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
20-PDIP