Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Texas Instruments CD74ACT02EE4
CD74ACT02EE4
Active
Logic - Gates and Inverters
Description:
4-CH, 2-INPUT, 4.5-V TO 5.5-V NO
Manufacturer:
Texas Instruments
Datasheet:
CD74ACT02EE4 Datasheet
History Price: $0.58083
In Stock: 22640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD74ACT02EE4 vs CD74AC10E
Part No
CD74ACT02EE4
CD74AC10E
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Texas Instruments
Texas Instruments
Series
74ACT
74AC
Packaging
Tube
Tube
Status
Active
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
4
3
Number of Inputs
2
3
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
1.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Input Logic Level - Low
0.8V
0.3V ~ 1.65V
Input Logic Level - High
2V
1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL
12.2ns @ 5V, 50pF
12.2ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)