☰
CD74ACT02EE4
CD74ACT02EE4
Active
Description:  4-CH, 2-INPUT, 4.5-V TO 5.5-V NO
Manufacturer:  Texas Instruments
History Price: $0.58083
In Stock: 22640
CD74ACT02EE4 vs CD74ACT20M
Series
74ACT
74ACT
Packaging
Tube
Tube
Status
Active
Active
Logic Type
NOR Gate
NAND Gate
Number of Circuits
4
2
Number of Inputs
2
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
12.2ns @ 5V, 50pF
13.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)