☰
CD74ACT04E
CD74ACT04E
Active
Description:  IC INVERTER 6CH 1-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT04E Datasheet
History Price: $0.99000
In Stock: 38240
CD74ACT04E vs CD74AC02E
Series
74ACT
74AC
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Inverter
NOR Gate
Number of Circuits
6
4
Number of Inputs
1
2
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
1.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Input Logic Level - Low
0.8V
0.3V ~ 1.65V
Input Logic Level - High
2V
1.2V ~ 3.85V
Max Propagation Delay @ V, Max CL
9.3ns @ 5V, 50pF
11.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)