☰
CD74ACT04E
CD74ACT04E
Active
Description:  IC INVERTER 6CH 1-INP 14DIP
Manufacturer:  Texas Instruments
Datasheet:   CD74ACT04E Datasheet
History Price: $0.99000
In Stock: 38240
CD74ACT04E vs CD74ACT05E
Series
74ACT
74ACT
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Inverter
Inverter
Number of Circuits
6
6
Number of Inputs
1
1
Features
-
Open Drain
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
4 μA
4 μA
Current - Output High, Low
24mA, 24mA
-, 24mA
Input Logic Level - Low
0.8V
0.8V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
9.3ns @ 5V, 50pF
10.8ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-PDIP
14-PDIP
Package / Case
14-DIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)